NEN-EN 547-2

Safety of machinery - Human body measurements - Part 2: Principles for determining the dimensions required for access openings

inactive
Organization: NEN
Publication Date: 1 January 1997
Status: inactive
Page Count: 30
ICS Code (Safety of machinery): 13.110
ICS Code (Ergonomics): 13.180
scope:

Specifies the dimensions of openings for access as applied to machinery as defined in EN 292-1. It provides the dimensions to which the values given in EN 547-3 are applicable. Values for additional space requirements are given in annex A. Has been prepared primarily for non-mobile machinery, there may be additional specific requirements for mobile machinery.

Document History

October 1, 2008
Safety of machinery - Human body measurements - Part 2: Principles for determining the dimensions required for access openings
This European Standard specifies the dimensions of openings for access as applied to machinery as defined in EN 292-1. It provides the dimensions to which the values given in EN 547-3 are applicable....
January 1, 1997
Safety of machinery - Human body measurements - Part 2: Principles for determining the dimensions required for access openings
Specifies the dimensions of openings for access as applied to machinery as defined in EN 292-1. It provides the dimensions to which the values given in EN 547-3 are applicable. Values for additional...
NEN-EN 547-2
January 1, 1997
Safety of machinery - Human body measurements - Part 2: Principles for determining the dimensions required for access openings
Specifies the dimensions of openings for access as applied to machinery as defined in EN 292-1. It provides the dimensions to which the values given in EN 547-3 are applicable. Values for additional...
November 1, 1991
Safety of machinery - Human body dimensions - Part 2: Principles for determining the dimensions required for access openings
Specifies the dimensions of openings for access as applied to machinery as defined in EN 292-1. It provides the dimensions to which the values given in EN 547-3 are applicable. Values for additional...

References

Advertisement