NEN-EN 583-4

Non-destructive testing - Ultrasonic examination - Part 4: Examination for discontinuities perpendicular to the surface

inactive
Organization: NEN
Publication Date: 1 October 2002
Status: inactive
Page Count: 22
ICS Code (Non-destructive testing): 19.100
scope:

Defines the principles for tandem- and LLT-examination for the detection of discontinuities perpendicular to the surface. The tandem- and LLT-examination should be used for the detection of planar discontinuities with distance to the surface greater than 15 mm. This standard has been prepared for the examination of metallic materials with a thickness between 40 mm and 500 mm and parallel or concentric surfaces. It can, however, be used for other materials and smaller thickness provided special measures are taken.

Document History

December 1, 2003
Non-destructive testing - Ultrasonic examination - Part 4: Examination for discontinuities perpendicular to the surface
modifications to: contents, foreword. delete annex ZA
October 1, 2002
Non-destructive testing - Ultrasonic examination - Part 4: Examination for discontinuities perpendicular to the surface (includes A1:2003)
Defines the principles for tandem- and LLT-examination for the detection of discontinuities perpendicular to the surface. The tandem- and LLT-examination should be used for the detection of planar...
NEN-EN 583-4
October 1, 2002
Non-destructive testing - Ultrasonic examination - Part 4: Examination for discontinuities perpendicular to the surface
Defines the principles for tandem- and LLT-examination for the detection of discontinuities perpendicular to the surface. The tandem- and LLT-examination should be used for the detection of planar...
November 1, 1999
Non-destructive testing - Ultrasonic examination - Part 4: Examination for discontinuities perpendicular to the surface
Defines the principles for tandem- and LLT-examination for the detection of discontinuities perpendicular to the surface. The tandem- and LLT-examination should be used for the detection of planar...

References

Advertisement