NEN-EN 50377-9-1

Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications - Part 9-1: Type MT-RJ terminated on IEC 60793-2 category A1a and A1b multimode fibre

active, Most Current
Organization: NEN
Publication Date: 1 June 2003
Status: active
Page Count: 29
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This standard contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements which a terminated and assembled multimode MT-RJ connector set (plug adapter plug) must meet in order for it to be categorised as an EN standard product.

Document History

NEN-EN 50377-9-1
June 1, 2003
Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications - Part 9-1: Type MT-RJ terminated on IEC 60793-2 category A1a and A1b multimode fibre
This standard contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements which a terminated and assembled multimode MT-RJ connector set (plug...
December 1, 2001
Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications - Part 9-1: MT-RJ terminated on IEC 60793-2 Category A1a and A1b multimode fibre
This standard contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements which a terminated and assembled multimode MT-RJ connector set (plug...
Advertisement