NEN-EN 50377-9-1
Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications - Part 9-1: MT-RJ terminated on IEC 60793-2 Category A1a and A1b multimode fibre
inactive
| Organization: | NEN |
| Publication Date: | 1 December 2001 |
| Status: | inactive |
| Page Count: | 24 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
This standard contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements which a terminated and assembled multimode MT-RJ connector set (plug adapter plug) must meet in order for it to be categorised as an EN standard product.
Document History
June 1, 2003
Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications - Part 9-1: Type MT-RJ terminated on IEC 60793-2 category A1a and A1b multimode fibre
This standard contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements which a terminated and assembled multimode MT-RJ connector set (plug...
NEN-EN 50377-9-1
December 1, 2001
Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications - Part 9-1: MT-RJ terminated on IEC 60793-2 Category A1a and A1b multimode fibre
This standard contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements which a terminated and assembled multimode MT-RJ connector set (plug...