NEN-EN 778
Domestic gas-fired forced convection air heaters for space heating not exceeding a net heat input of 70 kW, without a fan to assist transportation of combustion air and/or combustion products
| Organization: | NEN |
| Publication Date: | 1 January 1998 |
| Status: | inactive |
| Page Count: | 103 |
| ICS Code (Gas heaters): | 97.100.20 |
scope:
This standard specifies the requirements and test methods for the safety and efficiency of domestic gas-fired air heaters with (an) atmospheric burner(s) and without a fan to assist the transportation of combustion air and/or flue gases, hereafter referred to as "appliances". This standard applies to type B11, C11, C12, C31 and C<(inf 41)> appliances with an input not exceeding 70 kW (net cv-basis), intended primarily for use in single unit residential dwellings. Provision of the heated air may be by means of ducting.
Document History