NEN-EN 778
Domestic gas-fired forced convection air heaters for space heating not exceeding a net heat input of 70 kW, without a fan to assist transportation of combustion air and/or combustion products
| Organization: | NEN |
| Publication Date: | 1 July 2007 |
| Status: | inactive |
| Page Count: | 124 |
| ICS Code (Gas heaters): | 97.100.20 |
scope:
This European Standard specifies the requirements and test methods for the safety and efficiency of domestic gas-fired air heaters with (an) atmospheric burner(s) and without a fan to assist the transportation of combustion air and/or flue gases, hereafter referred to as "appliances". This European Standard applies to Type B11, B11AS, B11BS, B41, B41AS, B41BS C11, C21, C31 and C41 appliances with an input not exceeding 70 kW (net cv-basis), intended primarily for use in single unit residential dwellings. Provision of the heated air may be by means of ducting. This European Standard is applicable to appliances which are intended to be type tested. It also includes requirements concerning the evaluation of conformity, including factory production control, but these requirements only apply to POCEDs and their associated terminals.
Document History