NEN-EN-IEC 60749-7

Semiconductor devices - Mechanical and climatic test methods - Part 7: Internal moisture content measurement and the analysis of other residual gases

active, Most Current
Organization: NEN
Publication Date: 1 September 2011
Status: active
Page Count: 18
ICS Code (Semiconductor devices in general): 31.080.01
scope:

This International Standard specifies the testing and measurement of water vapour and other gas content of the atmosphere inside a metal or ceramic hermetically sealed device. The test is used as a measure of the quality of the sealing process and to provide information about the long-term chemical stability of the atmosphere inside the package. It is applicable to semiconductor devices sealed in such a manner but generally only used for high reliability applications such as military or aerospace. This test is destructive.

Document History

NEN-EN-IEC 60749-7
September 1, 2011
Semiconductor devices - Mechanical and climatic test methods - Part 7: Internal moisture content measurement and the analysis of other residual gases
This International Standard specifies the testing and measurement of water vapour and other gas content of the atmosphere inside a metal or ceramic hermetically sealed device. The test is used as a...
September 1, 2002
Semiconductor devices - Mechanical and climatic test methods - Part 7: Internal moisture content measurement and the analysis of other residual gases
Test and measure the water vapour and other gas content of the atmosphere inside a metal or ceramic hermetically sealed service. It is applicable to semiconductor devices sealed in such a manner but...
Advertisement