NEN-EN-IEC 60749-7

Semiconductor devices - Mechanical and climatic test methods - Part 7: Internal moisture content measurement and the analysis of other residual gases

inactive
Organization: NEN
Publication Date: 1 September 2002
Status: inactive
Page Count: 30
ICS Code (Semiconductor devices in general): 31.080.01
scope:

Test and measure the water vapour and other gas content of the atmosphere inside a metal or ceramic hermetically sealed service. It is applicable to semiconductor devices sealed in such a manner but generally only used for high realiability applications such as military or aerospace.

Document History

September 1, 2011
Semiconductor devices - Mechanical and climatic test methods - Part 7: Internal moisture content measurement and the analysis of other residual gases
This International Standard specifies the testing and measurement of water vapour and other gas content of the atmosphere inside a metal or ceramic hermetically sealed device. The test is used as a...
NEN-EN-IEC 60749-7
September 1, 2002
Semiconductor devices - Mechanical and climatic test methods - Part 7: Internal moisture content measurement and the analysis of other residual gases
Test and measure the water vapour and other gas content of the atmosphere inside a metal or ceramic hermetically sealed service. It is applicable to semiconductor devices sealed in such a manner but...
Advertisement