NEN-EN-IEC 60793-1-47
Optical fibres - Part 1-47: Measurement methods and test procedures - Macrobending loss
inactive
| Organization: | NEN |
| Publication Date: | 1 March 2002 |
| Status: | inactive |
| Page Count: | 30 |
| ICS Code (Fibres and cables): | 33.180.10 |
scope:
Establishes a uniform requirements for measuring macrobending sensitivity for category B1 and B4 single-mode optical fibres at 1550 nm and of category A1 multimode fibres at 850 nm and 1300 nm, thereby assisting in the inspection of fibres and cables for commercial purposes.
Document History
July 1, 2009
Optical fibres - Part 1-47: Measurement methods and test procedures - Macrobending loss
This part of IEC 60793 establishes uniform requirements for measuring the macrobending loss of single-mode fibres (category B) at 1 550 nm or 1 625 nm, category A1 multimode fibres at 850 nm or 1 300...
July 1, 2007
Optical fibres - Part 1-47: Measurement methods and test procedures - Macrobending loss
This part of IEC 60793 establishes uniform requirements for measuring the macrobending loss of single-mode fibres (category B) at 1 550 nm or 1 625 nm, category A1 multimode fibres at 850 nm or 1 300...
NEN-EN-IEC 60793-1-47
March 1, 2002
Optical fibres - Part 1-47: Measurement methods and test procedures - Macrobending loss
Establishes a uniform requirements for measuring macrobending sensitivity for category B1 and B4 single-mode optical fibres at 1550 nm and of category A1 multimode fibres at 850 nm and 1300 nm,...