NEN-EN-IEC 60793-1-47
Optical fibres - Part 1-47: Measurement methods and test procedures - Macrobending loss
inactive
| Organization: | NEN |
| Publication Date: | 1 July 2007 |
| Status: | inactive |
| Page Count: | 38 |
| ICS Code (Fibres and cables): | 33.180.10 |
scope:
This part of IEC 60793 establishes uniform requirements for measuring the macrobending loss of single-mode fibres (category B) at 1 550 nm or 1 625 nm, category A1 multimode fibres at 850 nm or 1 300 nm, and category A3 and A4 multimode fibres at 650 nm, 850 nm or 1 300 nm, thereby assisting in the inspection of fibres and cables for commercial purposes.
Document History
July 1, 2009
Optical fibres - Part 1-47: Measurement methods and test procedures - Macrobending loss
This part of IEC 60793 establishes uniform requirements for measuring the macrobending loss of single-mode fibres (category B) at 1 550 nm or 1 625 nm, category A1 multimode fibres at 850 nm or 1 300...
NEN-EN-IEC 60793-1-47
July 1, 2007
Optical fibres - Part 1-47: Measurement methods and test procedures - Macrobending loss
This part of IEC 60793 establishes uniform requirements for measuring the macrobending loss of single-mode fibres (category B) at 1 550 nm or 1 625 nm, category A1 multimode fibres at 850 nm or 1 300...
March 1, 2002
Optical fibres - Part 1-47: Measurement methods and test procedures - Macrobending loss
Establishes a uniform requirements for measuring macrobending sensitivity for category B1 and B4 single-mode optical fibres at 1550 nm and of category A1 multimode fibres at 850 nm and 1300 nm,...