NEN-EN-IEC 61557-8
Electrical safety in low voltage distribution systems up to 1000 V a.c. and 1500 V d.c. - Equipment for testing, measuring or monitoring of protective measures - Part 8: Insulation monitoring devices for IT systems
| Organization: | NEN |
| Publication Date: | 1 August 2007 |
| Status: | inactive |
| Page Count: | 54 |
| ICS Code (Power transmission and distribution networks in general): | 29.240.01 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
| ICS Code (Electrical insulation in general): | 29.080.01 |
scope:
This part of IEC 61557 specifies the requirements for insulation monitoring devices (IMD) which permanently monitor the insulation resistance to earth of unearthed IT a.c. systems, for IT a.c. systems with galvanically connected d.c. circuits having nominal voltages up to 1 000 V a.c., as well as of unearthed IT d.c. systems with voltages up to 1 500 V d.c. independent from the method of measuring.
Document History