NEN-EN-IEC 61557-8

Electrical safety in low voltage distribution systems up to 1 kV a.c. and 1,5 kV d.c. - Equipment for testing, measuring or monitoring of protective measures - Part 8: Insulation monitoring devices for IT systems

inactive
Organization: NEN
Publication Date: 1 April 1997
Status: inactive
Page Count: 38
ICS Code (Electrical and electronic testing): 19.080
scope:

Specifies the requirements for insulation monitoring devices which permanently monitor the insulation resistance to earth of unearthed IT a.c. systems, for IT a.c. systems with galvanically connected d.c. circuits having nominal voltages up to 1000 V a.c. as well as of unearthed IT d.c. systems with voltages up to 1500 V d.c. independent from the method of measuring.

Document History

March 1, 2015
Electrical safety in low voltage distribution systems up to 1 000 V a.c. and 1 500 V d.c. - Equipment for testing, measuring or monitoring of protective measures - Part 8: Insulation monitoring devices for IT systems
NEN-EN-IEC 61557-8 specifies the requirements for insulation monitoring devices (IMD) which permanently monitor the insulation resistance RF to earth of unearthed a.c. IT systems, of a.c. IT systems...
August 1, 2007
Electrical safety in low voltage distribution systems up to 1000 V a.c. and 1500 V d.c. - Equipment for testing, measuring or monitoring of protective measures - Part 8: Insulation monitoring devices for IT systems
This part of IEC 61557 specifies the requirements for insulation monitoring devices (IMD) which permanently monitor the insulation resistance to earth of unearthed IT a.c. systems, for IT a.c....
NEN-EN-IEC 61557-8
April 1, 1997
Electrical safety in low voltage distribution systems up to 1 kV a.c. and 1,5 kV d.c. - Equipment for testing, measuring or monitoring of protective measures - Part 8: Insulation monitoring devices for IT systems
Specifies the requirements for insulation monitoring devices which permanently monitor the insulation resistance to earth of unearthed IT a.c. systems, for IT a.c. systems with galvanically connected...
Advertisement