NEN-EN-IEC 62148-11

Fibre optic active components and devices - Package and interface standards - Part 11: 14-pin modulator-integrated laser diode transmitters

inactive
Organization: NEN
Publication Date: 1 December 2003
Status: inactive
Page Count: 34
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

Covers physical interface specification for modulator integrated laser diode transmitters. The intent is to adequately specify the physical requirements of an optical transmitter that will enable mechanical interchangeability of transmitters complying with this standard both at the PCB and for any panel mounting requirement.

Document History

January 1, 2010
Fibre optic active components and devices - Package and interface standards - Part 11: 14-pin active device modules
This part of IEC 62148 covers physical interface specification for modulator integrated laser diode transmitters. The object of this standard is to adequately specify the physical requirements of an...
NEN-EN-IEC 62148-11
December 1, 2003
Fibre optic active components and devices - Package and interface standards - Part 11: 14-pin modulator-integrated laser diode transmitters
Covers physical interface specification for modulator integrated laser diode transmitters. The intent is to adequately specify the physical requirements of an optical transmitter that will enable...
Advertisement