NEN-EN-IEC 62148-11

Fibre optic active components and devices - Package and interface standards - Part 11: 14-pin active device modules

active, Most Current
Organization: NEN
Publication Date: 1 January 2010
Status: active
Page Count: 25
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This part of IEC 62148 covers physical interface specification for modulator integrated laser diode transmitters. The object of this standard is to adequately specify the physical requirements of an optical transmitter that will enable mechanical interchangeability of transmitters complying with this standard both at the printed circuit board and for any panel mounting requirement.

Document History

NEN-EN-IEC 62148-11
January 1, 2010
Fibre optic active components and devices - Package and interface standards - Part 11: 14-pin active device modules
This part of IEC 62148 covers physical interface specification for modulator integrated laser diode transmitters. The object of this standard is to adequately specify the physical requirements of an...
December 1, 2003
Fibre optic active components and devices - Package and interface standards - Part 11: 14-pin modulator-integrated laser diode transmitters
Covers physical interface specification for modulator integrated laser diode transmitters. The intent is to adequately specify the physical requirements of an optical transmitter that will enable...
Advertisement