NEN-EN-ISO 10426-1

Petroleum and natural gas industries - Cements and materials for well cementing - Part 1: Specification

inactive
Organization: NEN
Publication Date: 1 February 2008
Status: inactive
Page Count: 49
ICS Code (Cement. Gypsum. Lime. Mortar): 91.100.10
ICS Code (Extraction and processing of petroleum and natural gas): 75.020
scope:

This part of ISO 10426 specifies requirements and gives recommendations for six classes of well cements, including their chemical and physical requirements and procedures for physical testing. This part of ISO 10426 is applicable to well cement classes A, B, C and D, which are the products obtained by grinding Portland cement clinker and, if needed, calcium sulfate as an interground additive. Processing additives can be used in the manufacture of cement of these classes. Suitable set-modifying agents can be interground or blended during manufacture of class D cement. This part of ISO 10426 is also applicable to well cement classes G and H, which are the products obtained by grinding clinker with no additives other than one or more forms of calcium sulfate, water or chemical additives as required for chromium (VI) reduction.

Document History

April 1, 2010
Petroleum and natural gas industries - Cements and materials for well cementing - Part 1: Specification - Technical Corrigendum 1
A description is not available for this item.
January 1, 2010
Petroleum and natural gas industries - Cements and materials for well cementing - Part 1: Specification
This part of ISO 10426 specifies requirements and gives recommendations for six classes of well cements, including their chemical and physical requirements and procedures for physical testing. This...
NEN-EN-ISO 10426-1
February 1, 2008
Petroleum and natural gas industries - Cements and materials for well cementing - Part 1: Specification
This part of ISO 10426 specifies requirements and gives recommendations for six classes of well cements, including their chemical and physical requirements and procedures for physical testing. This...
November 1, 2006
Petroleum and natural gas industries - Cements and materials for well cementing - Part 1: Specification
This part of ISO 10426 specifies requirements and gives recommendations for eight classes of well cements, including their chemical and physical requirements and procedures for physical testing. This...
September 1, 2002
Petroleum and natural gas industries - Cements and materials for well cementing - Part 1: Specification
A description is not available for this item.
February 1, 2001
Petroleum and natural gas industries - Cements and materials for well cementing - Part 1: Specification
A description is not available for this item.
April 1, 2000
Petroleum and natural gas industries - Cements and materials for well cementing - Part 1: Specification
Covers requirements for manufacturing eight classes of well cements. This includes chemical and physical requirements and physical testing procedures.
January 1, 1998
Petroleum and natural gas industries - Cements and materials for well cementing - Part 1: Specifications
Covers requirements for manufacturing eight classes of well cements. This includes chemical and physical requirements and physical testing procedures.
Advertisement