NEN-EN-ISO 10426-1
Petroleum and natural gas industries - Cements and materials for well cementing - Part 1: Specification
| Organization: | NEN |
| Publication Date: | 1 November 2006 |
| Status: | inactive |
| Page Count: | 52 |
| ICS Code (Cement. Gypsum. Lime. Mortar): | 91.100.10 |
| ICS Code (Extraction and processing of petroleum and natural gas): | 75.020 |
scope:
This part of ISO 10426 specifies requirements and gives recommendations for eight classes of well cements, including their chemical and physical requirements and procedures for physical testing. This part of ISO 10426 is applicable to well cement classes A, B, C, D, E and F, which are the products obtained by grinding Portland cement clinker and, if needed, calcium sulfate as an interground additive. Processing additives can be used in the manufacture of cement of these classes. Suitable set-modifying agents can be interground or blended during manufacture of classes D, E and F. This part of ISO 10426 is also applicable to well cement classes G and H, which are the products obtained by grinding Portland cement clinker with no additives other than calcium sulfate or water.
Document History