NEN-EN-ISO 10848-4
Acoustics - Laboratory measurement of the flanking transmission of airborne and impact sound between adjoining rooms - Part 4: Application to junctions with at least one heavy element
inactive
| Organization: | NEN |
| Publication Date: | 1 August 2010 |
| Status: | inactive |
| ICS Code (Acoustics in building. Sound insulation): | 91.120.20 |
scope:
This part of ISO 10848 specifies laboratory measurements of normalized flanking level difference, normalized flanking impact sound pressure level or vibration reduction index of buildings where at least one of the elements that form the construction under test is not a light element. This part of ISO 10848 applies to T- or X-junctions.
Document History
November 1, 2017
Acoustics - Laboratory and field measurement of flanking transmission for airborne, impact and building service equipment sound between adjoining rooms - Part 4: Application to junctions with at least one Type A element
NEN-EN-ISO 10848 (all parts) specifies measurement methods to characterize the flanking transmission of one or several building components. This document specifies laboratory and field measurements...
NEN-EN-ISO 10848-4
August 1, 2010
Acoustics - Laboratory measurement of the flanking transmission of airborne and impact sound between adjoining rooms - Part 4: Application to junctions with at least one heavy element
This part of ISO 10848 specifies laboratory measurements of normalized flanking level difference, normalized flanking impact sound pressure level or vibration reduction index of buildings where at...
November 1, 2008
Acoustics - Laboratory measurement of the flanking transmission of airborne and impact noise between adjoining rooms - Part 4: All other cases
This part of ISO 10848 specifies laboratory measurements of normalized flanking level difference, normalized flanking impact sound pressure level or vibration reduction index of buildings where at...