NEN-EN-ISO 10848-4

Acoustics - Laboratory and field measurement of flanking transmission for airborne, impact and building service equipment sound between adjoining rooms - Part 4: Application to junctions with at least one Type A element

active, Most Current
Organization: NEN
Publication Date: 1 November 2017
Status: active
ICS Code (Acoustics in building. Sound insulation): 91.120.20
scope:

NEN-EN-ISO 10848 (all parts) specifies measurement methods to characterize the flanking transmission of one or several building components. This document specifies laboratory and field measurements of buildings where at least one of the elements that form the construction under test is a Type A element (defined in ISO 10848-1). Laboratory measurements are used to quantify the performance of the junction with suppressed flanking transmission from the laboratory structure. Field measurements are used to characterize the in situ performance and it is not usually possible to suppress unwanted flanking transmission sufficiently; hence, the results are primarily representative of the performance of that junction when installed in that particular building structure. The measured quantities can be used to compare different products, or to express a requirement, or as input data for prediction methods, such as ISO 12354-1 and ISO 12354-2.

Document History

NEN-EN-ISO 10848-4
November 1, 2017
Acoustics - Laboratory and field measurement of flanking transmission for airborne, impact and building service equipment sound between adjoining rooms - Part 4: Application to junctions with at least one Type A element
NEN-EN-ISO 10848 (all parts) specifies measurement methods to characterize the flanking transmission of one or several building components. This document specifies laboratory and field measurements...
August 1, 2010
Acoustics - Laboratory measurement of the flanking transmission of airborne and impact sound between adjoining rooms - Part 4: Application to junctions with at least one heavy element
This part of ISO 10848 specifies laboratory measurements of normalized flanking level difference, normalized flanking impact sound pressure level or vibration reduction index of buildings where at...
November 1, 2008
Acoustics - Laboratory measurement of the flanking transmission of airborne and impact noise between adjoining rooms - Part 4: All other cases
This part of ISO 10848 specifies laboratory measurements of normalized flanking level difference, normalized flanking impact sound pressure level or vibration reduction index of buildings where at...
Advertisement