NEN-EN-ISO 14272

Resistance welding - Destructive testing of welds - Specimen dimensions and procedure for cross tension testing of resistance spot and embossed projection welds

active, Most Current
Organization: NEN
Publication Date: 1 September 2016
Status: active
Page Count: 27
ICS Code (Welded joints and welds): 25.160.40
scope:

NEN-EN-ISO 14272 specifies specimen dimensions and a testing procedure for the cross tension testing of spot and projection welds in overlapping sheets in any metallic material of thickness 0,5 mm to 3 mm, where the welds have a maximum diameter of 7√t (where t is the sheet thickness in mm). The object of cross tension testing is to determine the tensile force that the test specimen can sustain.

Document History

NEN-EN-ISO 14272
September 1, 2016
Resistance welding - Destructive testing of welds - Specimen dimensions and procedure for cross tension testing of resistance spot and embossed projection welds
NEN-EN-ISO 14272 specifies specimen dimensions and a testing procedure for the cross tension testing of spot and projection welds in overlapping sheets in any metallic material of thickness 0,5 mm to...
April 1, 2016
Resistance welding - Destructive testing of welds - Specimen dimensions and procedure for cross tension testing of resistance spot and embossed projection welds
NEN-EN-ISO 14272 specifies specimen dimensions and a testing procedure for the cross tension testing of spot and projection welds in overlapping sheets in any metallic material of thickness 0,5 mm to...
February 1, 2013
Specimen dimensions and procedure for cross tension testing resistance spot and embossed projection welds
NEN-EN-ISO 14272 specifies specimen dimensions and a testing procedure for the cross tension testing of spot and projection welds in overlapping sheets in any metallic material of thickness 0,5 mm to...
December 1, 2001
Specimen dimensions and procedure for cross tension testing resistance spot and embossed projection welds
Specifies specimen dimensions and a testing procedure for the cross tension testing of spot and projection welds in overlapping sheets in any metallic material of thickness 0,5 mm to 3 mm, where the...
Advertisement