NEN-EN-ISO 14272
Specimen dimensions and procedure for cross tension testing resistance spot and embossed projection welds
| Organization: | NEN |
| Publication Date: | 1 February 2013 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Welded joints and welds): | 25.160.40 |
scope:
NEN-EN-ISO 14272 specifies specimen dimensions and a testing procedure for the cross tension testing of spot and projection welds in overlapping sheets in any metallic material of thickness 0,5 mm to 3 mm, where the welds have a maximum diameter of 7√t (where t is the sheet thickness in mm). The object of cross tension testing is to determine the tensile force that the test specimen can sustain.
Document History