NEN-EN-ISO 14574
Fine ceramics (advanced ceramics, advanced technical ceramics) - Mechanical properties of ceramic composites at high temperature - Determination of tensile properties
| Organization: | NEN |
| Publication Date: | 1 April 2016 |
| Status: | active |
| Page Count: | 31 |
| ICS Code (Advanced ceramics): | 81.060.30 |
scope:
NEN-EN-ISO 14574 specifies the conditions for determination of tensile properties of ceramic matrix composite materials with continuous fibre reinforcement for temperatures up to 2 000 °C. This International Standard applies to all ceramic matrix composites with a continuous fibre reinforcement, unidirectional (1D), bi-directional (2D), and tri-directional (xD, with 2 < x ≤ 3), loaded along one principal axis of reinforcement.
Document History