NEN-EN 1892
Advanced technical ceramics - Mechanical properties of ceramic composites at high temperature under inert atmosphere - Determination of tensile properties
| Organization: | NEN |
| Publication Date: | 1 April 2005 |
| Status: | inactive |
| Page Count: | 25 |
| ICS Code (Advanced ceramics): | 81.060.30 |
scope:
This document specifies the conditions for determination of tensile properties of ceramic matrix composite materials with continuous fibre reinforcement for temperatures up to 2 000 °C under vacuum or a gas atmosphere which is inert to the material under test. This document applies to all ceramic matrix composites with a continuous fibre reinforcement, unidirectional (1D), bidirectional (2D), and tridirectional (xD, with 2 < x d3), loaded along one principal axis of reinforcement.
Document History