NEN - NVN-ENV 1892
Advanced technical ceramics - Mechanical properties of ceramic composites at high temperature under inert atmosphere - Determination of tensile properties
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 July 1996 |
| Status: | inactive |
| Page Count: | 21 |
| ICS Code (Advanced ceramics): | 81.060.30 |
scope:
Specifies the conditions for determination of tensile properties of ceramic matrix composite materials with continuous fibre reinforcement for temperatures up to 2000°C under vacuum or a gas atmosphere which is inert to the material under test.
Document History
NVN-ENV 1892
July 1, 1996
Advanced technical ceramics - Mechanical properties of ceramic composites at high temperature under inert atmosphere - Determination of tensile properties
Specifies the conditions for determination of tensile properties of ceramic matrix composite materials with continuous fibre reinforcement for temperatures up to 2000°C under vacuum or a gas...