NEN-EN-ISO 15792-2

Welding consumables - Test methods - Part 2: Preparation of single-run and two-run technique test specimens in steel

active, Most Current
Organization: NEN
Publication Date: 1 June 2008
Status: active
Page Count: 18
ICS Code (Welding consumables): 25.160.20
scope:

Specifies preparationof butt weld test piece and specimens. The purpose is to define the test methods in order to determine strength and impact strength of the welded joint when testing welding consumables used for submerged arc welding and tubular cored arc welding with single-run and two-run technique. This standard is applicable to welding consumables for arc welding of steel.

Document History

NEN-EN-ISO 15792-2
June 1, 2008
Welding consumables - Test methods - Part 2: Preparation of single-run and two-run technique test specimens in steel
Specifies preparationof butt weld test piece and specimens. The purpose is to define the test methods in order to determine strength and impact strength of the welded joint when testing welding...

References

Advertisement