NEN-EN-ISO 19840

Paints and varnishes - Corrosion protection of steel structures by protective paint systems - Measurement of and acceptance criteria of the dry-film thickness

inactive, Most Current
Organization: NEN
Publication Date: 1 May 2002
Status: inactive
Page Count: 19
ICS Code (Paints and varnishes): 87.040
scope:

Specifies a procedure for measuring the dry film thickness of a coating on an abrasive blast-cleaned or otherwise roughend steel surface using a non-destructive test method. The procedure is based on methods described in ISO 2808:1997, Method No. 10, using instruments of the permanent magnet and inductive magnet type, adjusted on a smooth, flat, steel plate, in accordance with ISO 2808:1997, Method No. 6.

Document History

NEN-EN-ISO 19840
May 1, 2002
Paints and varnishes - Corrosion protection of steel structures by protective paint systems - Measurement of and acceptance criteria of the dry-film thickness
Specifies a procedure for measuring the dry film thickness of a coating on an abrasive blast-cleaned or otherwise roughend steel surface using a non-destructive test method. The procedure is based on...
February 1, 2001
Paints and varnishes - Corrosion protection of steel structures by protective paint systems - Measurement of and acceptance criteria of the dry-film thickness
Specifies a procedure for measuring the dry film thickness of a coating on an abrasive blast-cleaned or otherwise roughend steel surface using a non-destructive test method. The procedure is based on...
Advertisement