NEN-EN-ISO 22854
Liquid petroleum products - Determination of hydrocarbon types and oxygenates in automotive-motor gasoline and in ethanol (E85) automotive fuel - Multidimensional gas chromatography method
| Organization: | NEN |
| Publication Date: | 1 March 2014 |
| Status: | inactive |
| Page Count: | 34 |
| ICS Code (Petroleum products in general): | 75.080 |
| ICS Code (Liquid fuels): | 75.160.20 |
scope:
NEN-EN-ISO 22854 specifies the gas chromatographic (GC) method for the determination of saturated, olefinic and aromatic hydrocarbons in automotive motor gasoline. Additionally, the benzene content, oxygenate compounds and the total oxygen content can be determined. This International Standard defines two procedures, A and B. Procedure A is applicable to automotive motor gasoline with total aromatics of up to 50 % (V/V); total olefins from about 1,5 % (V/V) up to 30 % (V/V); oxygenates from 0,8 % (V/V) up to 15 % (V/V); total oxygen from about 1,5 % (V/V) to about 3,7 % (V/V); and benzene of up to 2 % (V/V). The system may be used for ethers with 5 or more C atoms up to 22 % (V/V) but the precision has not been established up to this level. Although this test method may be used to determine higher-olefin contents of up to 50 % (V/V), the precision for olefins was tested only in the range from about 1,5 % (V/V) to about 30 % (V/V). Although specifically developed for the analysis of automotive motor gasoline that contains oxygenates, this test method may also be applied to other hydrocarbon streams having similar boiling ranges, suchProcedure B describes the procedure for the analysis of oxygenated groups (ethanol, methanol, ethers, C3 - C5 alcohols) in ethanol (E85) automotive fuel containing ethanol between 50 % (V/V) and 85 % (V/V). The gasoline is diluted with an oxygenate-free component to lower the ethanol content to a value below 20 % (V/V) before the analysis by GC. If the ethanol content is unknown, it is advised to use a dilution of 4:1 when analysing the sample. The sample may be fully analysed including hydrocarbons. Precision data for the diluted sample is only available for the oxygenated groups. as naphthas and reformates.
Document History