NEN-EN-ISO 22854
Liquid petroleum products - Determination of hydrocarbon types and oxygenates in petrol - Multidimensional gas chromatography method
| Organization: | NEN |
| Publication Date: | 1 May 2006 |
| Status: | inactive |
| Page Count: | 27 |
| ICS Code (Petroleum products in general): | 75.080 |
scope:
This International Standard specifies the gas chromatographic (GC) method for the determination of saturated, olefinic and aromatic hydrocarbons in automotive motor gasoline. Additionally, the benzene content, oxygenate compounds and total oxygenate content can be determined. This International Standard is applicable to automotive motor gasoline with a total content of aromatics of up to 50 % (V/V); a total olefin content from about 1,5 % (V/V) up to 30 % (V/V); oxygenate compounds, from 0,8 % (V/V) up to 15 % (V/V); a total oxygen content from about 1 ,5 % (m/m) to about 3 % (m/m); and a benzene content of up to 2 % (V/V). Although this test method can be used to determine higher-olefin contents of up to 50 % (V/V), the precision for olefins was tested only in the range from about 1,5 % (V/V) to about 30 % (V/V). Although specifically developed for the analysis of automotive motor gasoline that contains oxygenates, this test method can also be applied to other hydrocarbon streams having similar boiling ranges, such as naphthas and reformates.
Document History