NEN-EN-ISO 26203-2
Metallic materials - Tensile testing at high strain rates - Part 2: Servo-hydraulic and other test systems
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 November 2011 |
| Status: | active |
| Page Count: | 30 |
| ICS Code (Mechanical testing of metals): | 77.040.10 |
scope:
This part of ISO 26203 gives requirements for the testing of metallic materials. Only examples for testing flat geometries are given; however, other geometries can be tested. The area of application spans a range of strain rates from 10-2 s-1 to 103 s-1. Tests are carried out between 10°C and 35°C and, unless otherwise specified, using a servo-hydraulic-type
Document History
NEN-EN-ISO 26203-2
November 1, 2011
Metallic materials - Tensile testing at high strain rates - Part 2: Servo-hydraulic and other test systems
This part of ISO 26203 gives requirements for the testing of metallic materials. Only examples for testing flat geometries are given; however, other geometries can be tested. The area of application...
August 1, 2009
Metallic materials - Tensile testing method at high strain rates - Part 2: Servo-hydraulic and other test systems
This part of ISO 26203 is valid for the testing of metallic sheet material. The area of application spans a strain rate range from 10-2 to 103 s-1. Tests can be carried out between 10 and 35 , unless...