NEN-EN-ISO 26203-2

Metallic materials - Tensile testing method at high strain rates - Part 2: Servo-hydraulic and other test systems

inactive
Organization: NEN
Publication Date: 1 August 2009
Status: inactive
Page Count: 27
ICS Code (Mechanical testing of metals): 77.040.10
scope:

This part of ISO 26203 is valid for the testing of metallic sheet material. The area of application spans a strain rate range from 10-2 to 103 s-1. Tests can be carried out between 10 and 35 , unless otherwise specified using a servo-hydraulic type test system.

Document History

November 1, 2011
Metallic materials - Tensile testing at high strain rates - Part 2: Servo-hydraulic and other test systems
This part of ISO 26203 gives requirements for the testing of metallic materials. Only examples for testing flat geometries are given; however, other geometries can be tested. The area of application...
NEN-EN-ISO 26203-2
August 1, 2009
Metallic materials - Tensile testing method at high strain rates - Part 2: Servo-hydraulic and other test systems
This part of ISO 26203 is valid for the testing of metallic sheet material. The area of application spans a strain rate range from 10-2 to 103 s-1. Tests can be carried out between 10 and 35 , unless...
Advertisement