NEN-EN-ISO 17660-2
Welding - Welding of reinforcing steel - Part 2: Non-load bearing welded joints
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 October 2006 |
| Status: | active |
| Page Count: | 30 |
| ICS Code (Welding processes): | 25.160.10 |
scope:
This part of ISO 17660 is applicable to the welding of weldable reinforcing steel and stainless reinforcing steel of non load-bearing welded joints, in workshops or on site. It specifies requirements for materials, design and execution of welded joints, welding personnel, quality requirements, examination and testing. Load-bearing welded joints are covered by ISO 17660-1.
Document History
NEN-EN-ISO 17660-2
October 1, 2006
Welding - Welding of reinforcing steel - Part 2: Non-load bearing welded joints
This part of ISO 17660 is applicable to the welding of weldable reinforcing steel and stainless reinforcing steel of non load-bearing welded joints, in workshops or on site. It specifies requirements...
June 1, 2006
Welding - Welding of reinforcing steel - Part 2: Non-load bearing welded joints
This part of ISO 17660 is applicable to the welding of weldable reinforcing steel and stainless reinforcing steel of non load-bearing welded joints, in workshops or on site. It specifies requirements...