NEN-EN-ISO 17660-2

Welding - Welding of reinforcing steel - Part 2: Non-load bearing welded joints

inactive
Organization: NEN
Publication Date: 1 June 2006
Status: inactive
Page Count: 26
ICS Code (Welding processes): 25.160.10
scope:

This part of ISO 17660 is applicable to the welding of weldable reinforcing steel and stainless reinforcing steel of non load-bearing welded joints, in workshops or on site. It specifies requirements for materials, design and execution of welded joints, welding personnel, quality requirements, examination and testing. Load-bearing welded joints are covered by ISO 17660-1.

Document History

October 1, 2006
Welding - Welding of reinforcing steel - Part 2: Non-load bearing welded joints
This part of ISO 17660 is applicable to the welding of weldable reinforcing steel and stainless reinforcing steel of non load-bearing welded joints, in workshops or on site. It specifies requirements...
NEN-EN-ISO 17660-2
June 1, 2006
Welding - Welding of reinforcing steel - Part 2: Non-load bearing welded joints
This part of ISO 17660 is applicable to the welding of weldable reinforcing steel and stainless reinforcing steel of non load-bearing welded joints, in workshops or on site. It specifies requirements...
Advertisement