NEN-EN-ISO 3252
Powder metallurgy - Vocabulary
| Organization: | NEN |
| Publication Date: | 1 November 2000 |
| Status: | inactive |
| Page Count: | 70 |
| ICS Code (Powder metallurgy): | 77.160 |
| ICS Code (Metallurgy (Vocabularies)): | 01.040.77 |
scope:
Gives definitions of terms relating to power metallurgy. Powder metallurgy is the branch of metallurgy which relates to the manufacture of metallic powders, or of articles made from such powders with or without the addition of non-metallic powders, by the application of forming and sintering processes. Articles fabricated from combinations of metallic and non-metallic powders are included. The terms are classified under the following main headings: 1 Powders;2 Forming;3 Sintering;4 Post-sintering treatments;5 Powder metallurgy materials. An alphabetical index of the terms defined is also given.
Document History