NEN-EN-ISO 20823
Petroleum and related products - Determination of flammability characteristics of fluids in contact with hot surfaces - Manifold ignition test
| Organization: | NEN |
| Publication Date: | 1 February 2002 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Hydraulic fluids): | 75.120 |
| ICS Code (Petroleum products in general): | 75.080 |
scope:
This International Standard specifies a test method to determine the relative flammability of fluids when contacted with a hot metal surface at a fixed temperature, but it is also possible to gauge fluid ignition temperatures by adjustment of the manifold temperature. It is primarily used to assess the resistance to ignition of fire-resistant hydraulic fluids which are, by definition, difficult to ignite. It may be used with other types of more flammable fluids at lower surface temperatures, but this could significantly increase the hazards of this procedure.
Document History