NEN-EN-ISO 20823

Petroleum and related products - Determination of the flammability characteristics of fluids in contact with hot surfaces - Manifold ignition test

active, Most Current
Organization: NEN
Publication Date: 1 September 2003
Status: active
Page Count: 18
ICS Code (Hydraulic fluids): 75.120
ICS Code (Petroleum products in general): 75.080
scope:

This International Standard specifies a test method to determine the relative flammability of fluids when contacted with a hot metal surface at a fixed temperature, but it is also possible to gauge fluid ignition temperatures by adjustment of the manifold temperature. It is primarily used to assess the resistance to ignition of fire-resistant hydraulic fluids which are, by definition, difficult to ignite. It may be used with other types of more flammable fluids at lower surface temperatures, but this could significantly increase the hazards of this procedure.

Document History

NEN-EN-ISO 20823
September 1, 2003
Petroleum and related products - Determination of the flammability characteristics of fluids in contact with hot surfaces - Manifold ignition test
This International Standard specifies a test method to determine the relative flammability of fluids when contacted with a hot metal surface at a fixed temperature, but it is also possible to gauge...
February 1, 2002
Petroleum and related products - Determination of flammability characteristics of fluids in contact with hot surfaces - Manifold ignition test
This International Standard specifies a test method to determine the relative flammability of fluids when contacted with a hot metal surface at a fixed temperature, but it is also possible to gauge...
Advertisement