NEN-EN-ISO 8750
Spring-type straight pins - Coiled, standard duty
inactive
| Organization: | NEN |
| Publication Date: | 1 November 1994 |
| Status: | inactive |
| ICS Code (Other fasteners): | 21.060.99 |
scope:
Specifies the characteristics of standard duty coiled spring-type straight pins with metric dimensions and nominal diameters, d1, from 0,8 mm to 20 mm inclusive.
Document History
May 1, 2007
Spring-type straight pins - Coiled, standard duty
This International Standard specifies the characteristics of coiled, standard duty spring-type straight pins made of steel or of austenitic or martensitic stainless steel, with a nominal diameter,...
December 1, 2005
Spring-type straight pins - Coiled, standard duty
This International Standard specifies the characteristics of coiled, standard duty spring-type straight pins made of steel or of austenitic or martensitic stainless steel, with a nominal diameter,...
December 1, 1997
Spring-type straight pins - Coiled, standard duty
Specifies the characteristics of standard duty coiled spring-type straight pins with metric dimensions and nominal diameters, d1, from 0,8 mm to 20 mm inclusive.
NEN-EN-ISO 8750
November 1, 1994
Spring-type straight pins - Coiled, standard duty
Specifies the characteristics of standard duty coiled spring-type straight pins with metric dimensions and nominal diameters, d1, from 0,8 mm to 20 mm inclusive.