NEN-EN-ISO 8750

Spring-type straight pins - Coiled, standard duty

active, Most Current
Organization: NEN
Publication Date: 1 May 2007
Status: active
Page Count: 17
ICS Code (Pins, nails): 21.060.50
scope:

This International Standard specifies the characteristics of coiled, standard duty spring-type straight pins made of steel or of austenitic or martensitic stainless steel, with a nominal diameter, d1, from 0,8 mm to 20 mm inclusive.

Document History

NEN-EN-ISO 8750
May 1, 2007
Spring-type straight pins - Coiled, standard duty
This International Standard specifies the characteristics of coiled, standard duty spring-type straight pins made of steel or of austenitic or martensitic stainless steel, with a nominal diameter,...
December 1, 2005
Spring-type straight pins - Coiled, standard duty
This International Standard specifies the characteristics of coiled, standard duty spring-type straight pins made of steel or of austenitic or martensitic stainless steel, with a nominal diameter,...
December 1, 1997
Spring-type straight pins - Coiled, standard duty
Specifies the characteristics of standard duty coiled spring-type straight pins with metric dimensions and nominal diameters, d1, from 0,8 mm to 20 mm inclusive.
November 1, 1994
Spring-type straight pins - Coiled, standard duty
Specifies the characteristics of standard duty coiled spring-type straight pins with metric dimensions and nominal diameters, d1, from 0,8 mm to 20 mm inclusive.
Advertisement