NEN-ISO 15500-5

Road vehicles - Compressed natural gas (CNG) fuel system components - Part 5: Manual cylinder valve

inactive
Organization: NEN
Publication Date: 1 April 2012
Status: inactive
Page Count: 14
ICS Code (Fuel systems): 43.060.40
scope:

This part of ISO 15500 specifies tests and requirements for the manual cylinder valve, a compressed natural gas (CNG) fuel system component intended for use on the types of motor vehicles defined in ISO 3833. This part of ISO 15500 is applicable to vehicles (mono-fuel, bi-fuel or dual-fuel applications) using natural gas in accordance with ISO 15403. It is not applicable to the following: a) liquefied natural gas (LNG) fuel system components located upstream of, and including, the vaporizer; b) fuel containers; c) stationary gas engines; d) container-mounting hardware; e) electronic fuel management; f) refuelling receptacles.

Document History

November 1, 2020
Road vehicles - Compressed natural gas (CNG) fuel system components - Part 5: Manual cylinder valve
A description is not available for this item.
April 1, 2016
Road vehicles - Compressed natural gas (CNG) fuel system components - Part 5: Manual cylinder valve
A description is not available for this item.
NEN-ISO 15500-5
April 1, 2012
Road vehicles - Compressed natural gas (CNG) fuel system components - Part 5: Manual cylinder valve
This part of ISO 15500 specifies tests and requirements for the manual cylinder valve, a compressed natural gas (CNG) fuel system component intended for use on the types of motor vehicles defined in...
March 1, 2001
Road vehicles - Compressed natural gas (CNG) fuel system components - Part 5: Manual cylindrical valve
Specifies tests and requirements for the manuel cylinder valve, a compressed natural gas fuel system component intended for use on the types of motor vehicles defined in ISO 3833. Is applicable to...
Advertisement