NEN-ISO 15500-5
Road vehicles - Compressed natural gas (CNG) fuel system components - Part 5: Manual cylindrical valve
inactive
| Organization: | NEN |
| Publication Date: | 1 March 2001 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Fuel systems): | 43.060.40 |
scope:
Specifies tests and requirements for the manuel cylinder valve, a compressed natural gas fuel system component intended for use on the types of motor vehicles defined in ISO 3833. Is applicable to vehicles using natural gas in accordance with ISO 15403 (mono-fuel, bi-fuel or dual-fuel applications).
Document History
November 1, 2020
Road vehicles - Compressed natural gas (CNG) fuel system components - Part 5: Manual cylinder valve
A description is not available for this item.
April 1, 2016
Road vehicles - Compressed natural gas (CNG) fuel system components - Part 5: Manual cylinder valve
A description is not available for this item.
April 1, 2012
Road vehicles - Compressed natural gas (CNG) fuel system components - Part 5: Manual cylinder valve
This part of ISO 15500 specifies tests and requirements for the manual cylinder valve, a compressed natural gas (CNG) fuel system component intended for use on the types of motor vehicles defined in...
NEN-ISO 15500-5
March 1, 2001
Road vehicles - Compressed natural gas (CNG) fuel system components - Part 5: Manual cylindrical valve
Specifies tests and requirements for the manuel cylinder valve, a compressed natural gas fuel system component intended for use on the types of motor vehicles defined in ISO 3833. Is applicable to...