NEN-ISO 14520-12

Gaseous fire-extinguishing systems - Physical properties and system design - Part 12: IG-01 extinguishant

inactive, Most Current
Organization: NEN
Publication Date: 1 October 2006
Status: inactive
ICS Code (Fire-fighting): 13.220.10
scope:

This part of ISO 14520 gives specific requirements for gaseous fire-extinguishing systems, with respect to the IG-01 extinguishant. It includes details of physical properties, specification, usage and safety aspects and is applicable to systems operating at nominal pressures of 160 bar, 200 bar and 300 bar at 15 °C. This does not preclude the use of other systems; however, design data for other pressures were not available at time of publication.

Document History

NEN-ISO 14520-12
October 1, 2006
Gaseous fire-extinguishing systems - Physical properties and system design - Part 12: IG-01 extinguishant
This part of ISO 14520 gives specific requirements for gaseous fire-extinguishing systems, with respect to the IG-01 extinguishant. It includes details of physical properties, specification, usage...
June 1, 2003
Gaseous fire-extinguishing systems - Physical properties and system design - Part 12: IG-01 extinguishant
Contains specific requirements for gaseous fire-extinguishing systems, with respect to the IG-01 extinguishant. It includes details of physical properties, specification, usage and safety aspects....

References

Advertisement