NEN-ISO 15622

Intelligent transport systems - Adaptive Cruise Control systems - Performance requirements and test procedures

active, Most Current
Organization: NEN
Publication Date: 1 April 2010
Status: active
Page Count: 34
ICS Code (Road transport): 03.220.20
ICS Code (IT applications in transport): 35.240.60
scope:

This International Standard contains the basic control strategy, minimum functionality requirements, basic driver interface elements, minimum requirements for diagnostics and reaction to failure, and performance test procedures for Adaptive Cruise Control (ACC) systems. Adaptive cruise control is fundamentally intended to provide longitudinal control of equipped vehicles while travelling on highways (roads where non-motorized vehicles and pedestrians are prohibited) under free-flowing traffic conditions. ACC can be augmented with other capabilities, such as forward obstacle warning.

Document History

NEN-ISO 15622
April 1, 2010
Intelligent transport systems - Adaptive Cruise Control systems - Performance requirements and test procedures
This International Standard contains the basic control strategy, minimum functionality requirements, basic driver interface elements, minimum requirements for diagnostics and reaction to failure, and...
November 1, 2002
Transport information and control systems - Adaptive Cruise Control Systems - Performance requirements and test procedures
This International Standard specifies the basic control strategy, minimum functionality requirements, basic driver interface elements, minimum requirements for diagnostics and reaction to failure,...
Advertisement