NEN-ISO 15622

Transport information and control systems - Adaptive Cruise Control Systems - Performance requirements and test procedures

inactive
Organization: NEN
Publication Date: 1 November 2002
Status: inactive
Page Count: 34
ICS Code (Road transport): 03.220.20
ICS Code (IT applications in transport): 35.240.60
scope:

This International Standard specifies the basic control strategy, minimum functionality requirements, basic driver interface elements, minimum requirements for diagnostics and reaction to failure, and performance test procedures for Adaptive Cruise Control (ACC) systems. ACC is fundamentally intended to provide longitudinal control of equipped vehicles while travelling on highways under free-flowing traffic conditions. ACC may be augmented with other capabilities, such as forward obstacle warning.

Document History

April 1, 2010
Intelligent transport systems - Adaptive Cruise Control systems - Performance requirements and test procedures
This International Standard contains the basic control strategy, minimum functionality requirements, basic driver interface elements, minimum requirements for diagnostics and reaction to failure, and...
NEN-ISO 15622
November 1, 2002
Transport information and control systems - Adaptive Cruise Control Systems - Performance requirements and test procedures
This International Standard specifies the basic control strategy, minimum functionality requirements, basic driver interface elements, minimum requirements for diagnostics and reaction to failure,...
Advertisement