NEN-ISO 5751-1

Motorcycle tyres and rims (metric series) - Part 1: Design guides

active, Most Current
Organization: NEN
Publication Date: 1 December 2010
Status: active
Page Count: 22
ICS Code (Road vehicle tyres): 83.160.10
ICS Code (Motorcycles and mopeds): 43.140
scope:

This part of ISO 5751 gives guidelines for the design of, and specifies the designation and calculation of the dimensions for metric series motorcycle tyres. It is applicable to motorcycle tyres with a reduced height/width ratio (100 and lower) that can be fitted on cylindrical bead-seat or 5° tapered bead-seat rims. It is also applicable to other concepts of tyre and rim, provided the appropriate rim/section ratios and coefficients are established for them.

Document History

NEN-ISO 5751-1
December 1, 2010
Motorcycle tyres and rims (metric series) - Part 1: Design guides
This part of ISO 5751 gives guidelines for the design of, and specifies the designation and calculation of the dimensions for metric series motorcycle tyres. It is applicable to motorcycle tyres with...
August 1, 2006
Motorcycle tyres and rims (metric series) - Part 1: Design guides
A description is not available for this item.
December 1, 2004
Motorcycle tyres and rims (metric series) - Part 1: Design guides
This part of ISO 5751 gives guidelines for the design of, and specifies the designation and calculation of the dimensions for, metric-series motorcycle tyres. It is applicable to motorcycle tyres...
February 1, 2002
Motorcycle tyres and rims (metric series) - Part 1: Design guides
This part of ISO 5751 gives guidelines for the design and specifies the designation, the calculation of dimensions and the load-carrying capacity of metric-series motorcycle tyres. This part of ISO...
Advertisement