NEN-ISO 5751-1
Motorcycle tyres and rims (metric series) - Part 1: Design guides
| Organization: | NEN |
| Publication Date: | 1 December 2004 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Road vehicle tyres): | 83.160.10 |
| ICS Code (Motorcycles and mopeds): | 43.140 |
scope:
This part of ISO 5751 gives guidelines for the design of, and specifies the designation and calculation of the dimensions for, metric-series motorcycle tyres. It is applicable to motorcycle tyres with a reduced height/width ratio (100 and lower) that can be fitted on cylindrical bead-seat or 5° tapered bead-seat rims. It is also applicable to other concepts of tyre and rim, provided the appropriate rim/section ratios and coefficients are established for them.
Document History