NEN-ISO 7176-2
Wheelchairs - Part 2: Determination of dynamic stability of electrically powered wheelchairs
| Organization: | NEN |
| Publication Date: | 1 October 2017 |
| Status: | active |
| Page Count: | 34 |
| ICS Code (Aids and adaptation for moving): | 11.180.10 |
scope:
NEN-ISO 7176-2 specifies test methods for determining the dynamic stability of electrically powered wheelchairs. This document is applicable to electrically powered wheelchairs, including scooters, with a maximum nominal speed not exceeding 15 km/h, intended to carry one person. This document is not applicable to manual wheelchairs with add-on power kits used for, or to assist, propulsion.
Document History