NEN-ISO 7176-2

Wheelchairs - Part 2: Determination of dynamic stability of electric wheelchairs

inactive
Organization: NEN
Publication Date: 1 July 2001
Status: inactive
Page Count: 26
ICS Code (Aids and adaptation for moving): 11.180.10
scope:

Specifies test methods for determining the dynamic stability of electrically powered wheelchairs. Is applicable to electrically powered wheelchairs including scooters with a maximum nominal speed not exceeding 15 km/h, intended to carry one person.

Document History

October 1, 2017
Wheelchairs - Part 2: Determination of dynamic stability of electrically powered wheelchairs
NEN-ISO 7176-2 specifies test methods for determining the dynamic stability of electrically powered wheelchairs. This document is applicable to electrically powered wheelchairs, including scooters,...
NEN-ISO 7176-2
July 1, 2001
Wheelchairs - Part 2: Determination of dynamic stability of electric wheelchairs
Specifies test methods for determining the dynamic stability of electrically powered wheelchairs. Is applicable to electrically powered wheelchairs including scooters with a maximum nominal speed not...
Advertisement