NEN-ISO 8434-2

Metallic tube connections for fluid power and general use - Part 2: 37° flared connectors

active, Most Current
Organization: NEN
Publication Date: 1 September 2007
Status: active
Page Count: 60
ICS Code (Piping and couplings): 23.100.40
scope:

This part of ISO 8434 specifies general and dimensional requirements for the design and performance of 37° flared connectors that are suitable for use with ferrous and non-ferrous tubes with outside diameters from 6 mm to 50,8 mm, inclusive. These connectors are for use in fluid power and general applications within the limits of pressure and temperature specified in this part of ISO 8434. They are intended for the connection of tubes and hose fittings to ports in accordance with ISO 6149-1, ISO 1179-1, ISO 9974-1 and ISO 11926-1. (See ISO 12151-5 for related hose fitting specification.) These connectors provide full-flow connections with metal-to-metal sealing in hydraulic systems operating to the working pressures shown in Table 1. Because many factors influence the pressure at which a system performs satisfactorily, these values shall not be understood as guaranteed minimums. For every application, sufficient testing will need to be conducted and the results reviewed by both the user and manufacturer to ensure that required performance levels are met. Both metric and inch tubing can be accommodated by changing the sleeve (see Figure 7). In the past, these connectors have been used predominantly with inch tubing. For new and future designs, the use of metric tubing is preferred. This part of ISO 8434 also specifies a performance and qualification test for 37 flared connectors.

Document History

NEN-ISO 8434-2
September 1, 2007
Metallic tube connections for fluid power and general use - Part 2: 37° flared connectors
This part of ISO 8434 specifies general and dimensional requirements for the design and performance of 37° flared connectors that are suitable for use with ferrous and non-ferrous tubes with outside...
December 1, 1995
Metallic tube connections for fluid power and general use - Part 2: 37° flared fittings
Specifies general and dimensional requirements for the design and performance of 37° flared fittings which are suitable for use with ferrous and non-ferrous tubes with outside diameters from 6 mm to...
Advertisement