NEN-ISO 8434-2

Metallic tube connections for fluid power and general use - Part 2: 37° flared fittings

inactive
Organization: NEN
Publication Date: 1 December 1995
Status: inactive
Page Count: 38
ICS Code (Piping and couplings): 23.100.40
scope:

Specifies general and dimensional requirements for the design and performance of 37° flared fittings which are suitable for use with ferrous and non-ferrous tubes with outside diameters from 6 mm to 50 mm, inclusive. These fittings are for use in fluid power and general applications within the limits of pressure and temperature specified in this part. They are intended for the connection of plain end tubes and hose fittings to ports in accordance with ISO 6149-1, ISO 1179-1 and ISO 11926-1.

Document History

September 1, 2007
Metallic tube connections for fluid power and general use - Part 2: 37° flared connectors
This part of ISO 8434 specifies general and dimensional requirements for the design and performance of 37° flared connectors that are suitable for use with ferrous and non-ferrous tubes with outside...
NEN-ISO 8434-2
December 1, 1995
Metallic tube connections for fluid power and general use - Part 2: 37° flared fittings
Specifies general and dimensional requirements for the design and performance of 37° flared fittings which are suitable for use with ferrous and non-ferrous tubes with outside diameters from 6 mm to...
Advertisement