NEN-ISO/IEC 9945-1,2,3,4
Information technology - Portable Operating System Interface (POSIX)
inactive
| Organization: | NEN |
| Publication Date: | 1 October 2003 |
| Status: | inactive |
| Page Count: | 1 |
| ICS Code (Languages used in information technology): | 35.060 |
scope:
Defines a standard operating system interface and environment, including a command interpreter (or "shell"), and common utility programs to support applications portability at the source code level.
Document History
October 1, 2004
Information technology - Portable Operating System Interface (POSIX)
A description is not available for this item.
NEN-ISO/IEC 9945-1,2,3,4
October 1, 2003
Information technology - Portable Operating System Interface (POSIX)
Defines a standard operating system interface and environment, including a command interpreter (or "shell"), and common utility programs to support applications portability at the source code level.