NEN 10317-8

Specifications for particular types of winding wires - Part 8: Polyesterimide enamelled round copper wire, class 180

inactive
Organization: NEN
Publication Date: 1 February 1995
Status: inactive
Page Count: 40
ICS Code (Wires): 29.060.10
scope:

Applies to insulated wires used for windings in electrical equipment. The ranges of nominal conductor diameters covered are from 0.018 mm to 3,15 mm for grade 1, from 0,02 mm to 5,0 mm for grade 2, and from 025 mm to 1,6 mm for grade 3. Refers to IEC 182 for basic dimensions, IEC 851 for test methods and IEC 264 for packaging.

Document History

August 1, 1997
Specifications for particular types of winding wires - Part 8: Polyesterimide enamelled round copper wire, class 180
A description is not available for this item.
NEN 10317-8
February 1, 1995
Specifications for particular types of winding wires - Part 8: Polyesterimide enamelled round copper wire, class 180
Applies to insulated wires used for windings in electrical equipment. The ranges of nominal conductor diameters covered are from 0.018 mm to 3,15 mm for grade 1, from 0,02 mm to 5,0 mm for grade 2,...

References

Advertisement