NEN 10317-8/A1

Specifications for particular types of winding wires - Part 8: Polyesterimide enamelled round copper wire, class 180

inactive, Most Current
Organization: NEN
Publication Date: 1 August 1997
Status: inactive
Page Count: 12
ICS Code (Wires): 29.060.10

Document History

NEN 10317-8/A1
August 1, 1997
Specifications for particular types of winding wires - Part 8: Polyesterimide enamelled round copper wire, class 180
A description is not available for this item.
February 1, 1995
Specifications for particular types of winding wires - Part 8: Polyesterimide enamelled round copper wire, class 180
Applies to insulated wires used for windings in electrical equipment. The ranges of nominal conductor diameters covered are from 0.018 mm to 3,15 mm for grade 1, from 0,02 mm to 5,0 mm for grade 2,...

References

Advertisement